Mueller Electric Company Test Leads BU-PB24-9

Description
Mueller Electric BU-PB24-9 Test Lead
Request a Quote Datasheet
Description
Mueller Electric BU-PB24-9 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2799612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2799612
Test Leads 2799612
Mueller Electric BU-PB24-9 Test Lead

Mueller Electric BU-PB24-9 Test Lead

Supplier's Site
Banana, Meter Interface - 314-1329-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1329-ND
Banana, Meter Interface 314-1329-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug-Plug, Wht/24; Test Connector Type A Mueller Electric - 55Y1617 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Wht/24; Test Connector Type A Mueller Electric
55Y1617
Test Lead, 4Mm Banana Plug-Plug, Wht/24; Test Connector Type A Mueller Electric 55Y1617
TEST LEAD, 4MM BANANA PLUG-PLUG, WHT/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

TEST LEAD, 4MM BANANA PLUG-PLUG, WHT/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2799612 314-1329-ND 55Y1617
Product Name Test Leads Banana, Meter Interface Test Lead, 4Mm Banana Plug-Plug, Wht/24; Test Connector Type A Mueller Electric
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1075-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 204599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Straight plug
Approvals RoHS Compliant
View Details