Mueller Electric Company Banana, Meter Interface BU-P1081-12-2

Description
"12.0"" (304.80mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1243-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1243-ND
Banana, Meter Interface 314-1243-ND
"12.0"" (304.80mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"

"12.0"" (304.80mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"

Buy Now Datasheet
Test Lead, Mini Banana Plug-Plug, 12; Test Connector Type A Mueller Electric - 23X4942 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Mini Banana Plug-Plug, 12; Test Connector Type A Mueller Electric
23X4942
Test Lead, Mini Banana Plug-Plug, 12; Test Connector Type A Mueller Electric 23X4942
TEST LEAD, MINI BANANA PLUG-PLUG, 12"; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, MINI BANANA PLUG-PLUG, 12"; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1243-ND 23X4942
Product Name Banana, Meter Interface Test Lead, Mini Banana Plug-Plug, 12; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2222660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
XL1 Mini-Hook to Female 3-32 Thread, 18 AWG PVC Test Lead - 612XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers