TEST LEAD, 4MM BANANA PLUG-PIN TIP PROBE; Test Connector Type A:4mm Stackable Double Banana Plug; Test Connector Type B:Pin Tip Plug Stackable; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Black
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 03M6574 |
| Product Name | Test Lead, 4Mm Banana Plug-Pin Tip Probe; Test Connector Type A Mueller Electric |