Mueller Electric Company Test Leads BU-8080-E-12-0

Description
Mueller Electric BU-8080-E-12-0
Request a Quote
Description
Mueller Electric BU-8080-E-12-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884496
Test Leads 8884496
Mueller Electric BU-8080-E-12-0

Mueller Electric BU-8080-E-12-0

Supplier's Site
Test Lead, 0.025 Sq. Pin Jack, Blk, 12 Rohs Compliant Mueller Electric - 28AK6689 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 0.025 Sq. Pin Jack, Blk, 12 Rohs Compliant Mueller Electric
28AK6689
Test Lead, 0.025 Sq. Pin Jack, Blk, 12 Rohs Compliant Mueller Electric 28AK6689
TEST LEAD, 0.025" SQ. PIN JACK, BLK, 12" ROHS COMPLIANT: NO

TEST LEAD, 0.025" SQ. PIN JACK, BLK, 12" ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 8884496 28AK6689
Product Name Test Leads Test Lead, 0.025 Sq. Pin Jack, Blk, 12 Rohs Compliant Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details