Mueller Electric Company Banana, Meter Interface BU-P1081-24-0

Description
"24.0"" (609.60mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1244-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1244-ND
Banana, Meter Interface 314-1244-ND
"24.0"" (609.60mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"

"24.0"" (609.60mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"

Buy Now Datasheet
Test Lead, Mini Banana Plug-Plug, 24; Test Connector Type A Mueller Electric - 23X4943 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Mini Banana Plug-Plug, 24; Test Connector Type A Mueller Electric
23X4943
Test Lead, Mini Banana Plug-Plug, 24; Test Connector Type A Mueller Electric 23X4943
TEST LEAD, MINI BANANA PLUG-PLUG, 24"; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, MINI BANANA PLUG-PLUG, 24"; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1244-ND 23X4943
Product Name Banana, Meter Interface Test Lead, Mini Banana Plug-Plug, 24; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead - 291 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details