Mueller Electric Company BNC Breakout Female BU-P4969

Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet
Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Breakout Female - BU-P4969 - Mueller Electric Company
Akron, OH, USA
BNC Breakout Female
BU-P4969
BNC Breakout Female BU-P4969
Female BNC Connector with 7 inch 20 AWG wire leads

Female BNC Connector with 7 inch 20 AWG wire leads

Supplier's Site
Test Leads - 8884720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884720
Test Leads 8884720
Mueller Electric BU-P4969 BNC Test Lead

Mueller Electric BU-P4969 BNC Test Lead

Supplier's Site
Test Lead, 120Mm, 300V, 5A; Bnc Connector Type Mueller Electric - 66W1217 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 120Mm, 300V, 5A; Bnc Connector Type Mueller Electric
66W1217
Test Lead, 120Mm, 300V, 5A; Bnc Connector Type Mueller Electric 66W1217
TEST LEAD, 120MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 120MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:4.7"; Lead Length - Metric:120mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-P4969
Test Plugs & Test Jacks BU-P4969
Test Plugs & Test Jacks BNC FEMALE WITH 20AWG WIRES

Test Plugs & Test Jacks BNC FEMALE WITH 20AWG WIRES

Buy Now Datasheet

Technical Specifications

  Mueller Electric Company RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-P4969 8884720 66W1217 BU-P4969
Product Name BNC Breakout Female Test Leads Test Lead, 120Mm, 300V, 5A; Bnc Connector Type Mueller Electric Test Plugs & Test Jacks
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details