Test Leads Black BNC Male Break
TEST LEAD, BLACK, 101.6MM, 300V, 5A; BNC Connector Type:BNC Plug; Test Connector Type B:Pin Tip Plug Stackable x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:5A; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | BU-5144-A-4-0 | 89F477 |
| Product Name | Test Leads | Test Lead, Black, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric |