Mueller Electric Company Banana, Meter Interface BU-P4911A-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-P4911A-36-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-P4911A-36-2-ND
Banana, Meter Interface BU-P4911A-36-2-ND
"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

"36.0"" (914.40mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Red, 914.4Mm, 1Kv, 20A; Test Connector Type A Mueller Electric - 66W1214 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 1Kv, 20A; Test Connector Type A Mueller Electric
66W1214
Test Lead, Red, 914.4Mm, 1Kv, 20A; Test Connector Type A Mueller Electric 66W1214
TEST LEAD, RED, 914.4MM, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-P4911A-36-2-ND 66W1214
Product Name Banana, Meter Interface Test Lead, Red, 914.4Mm, 1Kv, 20A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Wire Attack Kit, 9 Pieces - 3533 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details