Mueller Electric Company Banana, Meter Interface BU-P1166-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1287-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1287-ND
Banana, Meter Interface 314-1287-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric - 55Y1640 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
55Y1640
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric 55Y1640
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1287-ND 55Y1640
Product Name Banana, Meter Interface Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Banana Plug, 22 AWG PVC Test Lead - 9108 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1796863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details