Mueller Electric Company Test Leads BU-PB24-2

Description
Mueller Electric BU-PB24-2
Request a Quote Datasheet
Description
Mueller Electric BU-PB24-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1799407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799407
Test Leads 1799407
Mueller Electric BU-PB24-2

Mueller Electric BU-PB24-2

Supplier's Site
Banana, Meter Interface - 314-1325-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1325-ND
Banana, Meter Interface 314-1325-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug-Plug, Red/24; Test Connector Type A Mueller Electric - 55Y1613 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Red/24; Test Connector Type A Mueller Electric
55Y1613
Test Lead, 4Mm Banana Plug-Plug, Red/24; Test Connector Type A Mueller Electric 55Y1613
TEST LEAD, 4MM BANANA PLUG-PLUG, RED/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Product Range:-RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, RED/24"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1799407 314-1325-ND 55Y1613
Product Name Test Leads Banana, Meter Interface Test Lead, 4Mm Banana Plug-Plug, Red/24; Test Connector Type A Mueller Electric
Probe Configuration 4 mm banana plug Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details