Mueller Electric Company Test Plugs & Test Jacks BU-4444-A-12-0

Description
Test Plugs & Test Jacks Black Stackable 0.08
Datasheet
Description
Test Plugs & Test Jacks Black Stackable 0.08
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-4444-A-12-0
Test Plugs & Test Jacks BU-4444-A-12-0
Test Plugs & Test Jacks Black Stackable 0.08

Test Plugs & Test Jacks Black Stackable 0.08

Buy Now Datasheet
Test Lead, Black, 304.8Mm, 15A; Lead Length Imperial Mueller Electric - 90F5768 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 15A; Lead Length Imperial Mueller Electric
90F5768
Test Lead, Black, 304.8Mm, 15A; Lead Length Imperial Mueller Electric 90F5768
TEST LEAD, BLACK, 304.8MM, 15A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:15A; Voltage Rating:-; Product Range:-; Lead Length:304.8mm RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 15A; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:15A; Voltage Rating:-; Product Range:-; Lead Length:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-4444-A-12-0 90F5768
Product Name Test Plugs & Test Jacks Test Lead, Black, 304.8Mm, 15A; Lead Length Imperial Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Deluxe Banana Plug Lead Set, Silicone - 3520 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details