Mueller Electric Company Test Leads BU-PB60-2

Description
Mueller Electric BU-PB60-2
Request a Quote Datasheet
Description
Mueller Electric BU-PB60-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1799413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799413
Test Leads 1799413
Mueller Electric BU-PB60-2

Mueller Electric BU-PB60-2

Supplier's Site
Banana, Meter Interface - 314-1343-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1343-ND
Banana, Meter Interface 314-1343-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug-Plug, Red/60; Test Connector Type A Mueller Electric - 55Y1634 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Red/60; Test Connector Type A Mueller Electric
55Y1634
Test Lead, 4Mm Banana Plug-Plug, Red/60; Test Connector Type A Mueller Electric 55Y1634
TEST LEAD, 4MM BANANA PLUG-PLUG, RED/60"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, RED/60"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1799413 314-1343-ND 55Y1634
Product Name Test Leads Banana, Meter Interface Test Lead, 4Mm Banana Plug-Plug, Red/60; Test Connector Type A Mueller Electric
Probe Configuration 4 mm banana plug Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Multimeter Leads - 1891780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Angle Plug
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details