"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1304-ND | 55Y1659 |
| Product Name | Banana, Meter Interface | Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric |
| Probe Configuration | Hook; Pin and Socket | AlligatorClip |