Mueller Electric Company Test Leads BU-5231-A-4-0

Description
Mueller Electric BU-5231-A-4-0
Request a Quote Datasheet
Description
Mueller Electric BU-5231-A-4-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884317
Test Leads 8884317
Mueller Electric BU-5231-A-4-0

Mueller Electric BU-5231-A-4-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-5231-A-4-0
Test Leads BU-5231-A-4-0
Test Leads Black BNC Female Bre

Test Leads Black BNC Female Bre

Buy Now Datasheet
Bnc Jack To Alligator Clips X 2, Black Rohs Compliant Mueller Electric - 34AH0363 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack To Alligator Clips X 2, Black Rohs Compliant Mueller Electric
34AH0363
Bnc Jack To Alligator Clips X 2, Black Rohs Compliant Mueller Electric 34AH0363
BNC JACK TO ALLIGATOR CLIPS X 2, BLACK ROHS COMPLIANT: YES

BNC JACK TO ALLIGATOR CLIPS X 2, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric - 90F5758 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric
90F5758
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric 90F5758
TEST LEAD, BLACK, 101.6MM, 300V, 10A; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VrmsRoHS Compliant: Yes

TEST LEAD, BLACK, 101.6MM, 300V, 10A; BNC Connector Type:BNC Jack; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VrmsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884317 BU-5231-A-4-0 34AH0363 90F5758
Product Name Test Leads Test Leads Bnc Jack To Alligator Clips X 2, Black Rohs Compliant Mueller Electric Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Multimeter Leads - 1759220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Pin and Socket; Spring Loaded; Miniature crocodile clip, spring loaded socket
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details