Mueller Electric Company Banana, Meter Interface BU-P3782-60-2

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1305-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1305-ND
Banana, Meter Interface 314-1305-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

Buy Now Datasheet
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric - 55Y1660 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
55Y1660
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric 55Y1660
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1305-ND 55Y1660
Product Name Banana, Meter Interface Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
Probe Configuration Hook; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Long Handle Probe to Alligator Clip, 18 AWG PVC Test Lead - 61940 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details