Mueller Electric Company Banana, Meter Interface BU-P4911B-60-2

Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-P4911B-60-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-P4911B-60-2-ND
Banana, Meter Interface BU-P4911B-60-2-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"

Buy Now Datasheet
Test Leads - 2537233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2537233
Test Leads 2537233
Mueller Electric BU-P4911B-60-2

Mueller Electric BU-P4911B-60-2

Supplier's Site
Stackable 4Mm Banana Plug, Red, 1.52M Rohs Compliant Mueller Electric - 43AK6231 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug, Red, 1.52M Rohs Compliant Mueller Electric
43AK6231
Stackable 4Mm Banana Plug, Red, 1.52M Rohs Compliant Mueller Electric 43AK6231
STACKABLE 4MM BANANA PLUG, RED, 1.52M ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG, RED, 1.52M ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-P4911B-60-2
Test Plugs & Test Jacks BU-P4911B-60-2
Test Plugs & Test Jacks STACK RETRACT BANANA TEST LEAD 18AWG RED

Test Plugs & Test Jacks STACK RETRACT BANANA TEST LEAD 18AWG RED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-P4911B-60-2-ND 2537233 43AK6231 BU-P4911B-60-2
Product Name Banana, Meter Interface Test Leads Stackable 4Mm Banana Plug, Red, 1.52M Rohs Compliant Mueller Electric Test Plugs & Test Jacks
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Alligator Clip-Large w/ Screw Installed - 5048 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers