Mueller Electric Company Test Leads BU-5214-A-4-0

Description
Test Leads Black BNC Female Bre
Datasheet
Description
Test Leads Black BNC Female Bre
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
BU-5214-A-4-0
Test Leads BU-5214-A-4-0
Test Leads Black BNC Female Bre

Test Leads Black BNC Female Bre

Buy Now Datasheet
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric - 16F3545 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
16F3545
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric 16F3545
TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-5214-A-4-0 16F3545
Product Name Test Leads Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
X100W Mini-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details