Mueller Electric Company Banana, Meter Interface BU-P4911A-60-2

Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-P4911A-60-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-P4911A-60-2-ND
Banana, Meter Interface BU-P4911A-60-2-ND
"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Red, 1.524M, 1Kv, 20A; Test Connector Type A Mueller Electric - 66W1216 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.524M, 1Kv, 20A; Test Connector Type A Mueller Electric
66W1216
Test Lead, Red, 1.524M, 1Kv, 20A; Test Connector Type A Mueller Electric 66W1216
TEST LEAD, RED, 1.524M, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

TEST LEAD, RED, 1.524M, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-P4911A-60-2-ND 66W1216
Product Name Banana, Meter Interface Test Lead, Red, 1.524M, 1Kv, 20A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details