Mueller Electric Company Test Leads BU-P4911B-36-0

Description
Mueller Electric BU-P4911B-36-0
Request a Quote Datasheet
Description
Mueller Electric BU-P4911B-36-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1891764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1891764
Test Leads 1891764
Mueller Electric BU-P4911B-36-0

Mueller Electric BU-P4911B-36-0

Supplier's Site
Banana, Meter Interface - 314-1565-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1565-ND
Banana, Meter Interface 314-1565-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"

"36.0"" (914.40mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"

Buy Now Datasheet
Stackable 4Mm Banana Plug-Plug, Blk, 36 Rohs Compliant Mueller Electric - 28AK6575 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug-Plug, Blk, 36 Rohs Compliant Mueller Electric
28AK6575
Stackable 4Mm Banana Plug-Plug, Blk, 36 Rohs Compliant Mueller Electric 28AK6575
STACKABLE 4MM BANANA PLUG-PLUG, BLK, 36" ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG-PLUG, BLK, 36" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1891764 314-1565-ND 28AK6575
Product Name Test Leads Banana, Meter Interface Stackable 4Mm Banana Plug-Plug, Blk, 36 Rohs Compliant Mueller Electric
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probe Tips - 30BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Probes - 1917882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details