Mueller Electric Company Test Lead, Banana Plug-Micro Plunger/12; Lead Length Imperial Mueller Electric BU-7014-B-12-0

Description
TEST LEAD, BANANA PLUG-MICRO PLUNGER/12"; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300Vrms; Product Range:-; Test Connector Type B:Micro Plunger Clip x2
Datasheet
Description
TEST LEAD, BANANA PLUG-MICRO PLUNGER/12"; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300Vrms; Product Range:-; Test Connector Type B:Micro Plunger Clip x2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug-Micro Plunger/12; Lead Length Imperial Mueller Electric - 03M6552 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Micro Plunger/12; Lead Length Imperial Mueller Electric
03M6552
Test Lead, Banana Plug-Micro Plunger/12; Lead Length Imperial Mueller Electric 03M6552
TEST LEAD, BANANA PLUG-MICRO PLUNGER/12"; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300Vrms; Product Range:-; Test Connector Type B:Micro Plunger Clip x2

TEST LEAD, BANANA PLUG-MICRO PLUNGER/12"; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:300Vrms; Product Range:-; Test Connector Type B:Micro Plunger Clip x2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 03M6552
Product Name Test Lead, Banana Plug-Micro Plunger/12; Lead Length Imperial Mueller Electric
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Piercing Alligator Clip Jumper, 18 AWG PVC Test Lead - 684P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details