Mueller Electric Company Test Lead, Black, Red, 914.4Mm, 300V; Bnc Connector Type Mueller Electric BU-5030-C-36-0

Description
TEST LEAD, BLACK, RED, 914.4MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, RED, 914.4MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, Red, 914.4Mm, 300V; Bnc Connector Type Mueller Electric - 70B9941 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 914.4Mm, 300V; Bnc Connector Type Mueller Electric
70B9941
Test Lead, Black, Red, 914.4Mm, 300V; Bnc Connector Type Mueller Electric 70B9941
TEST LEAD, BLACK, RED, 914.4MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 914.4MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 70B9941
Product Name Test Lead, Black, Red, 914.4Mm, 300V; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details