"12.0"" (304.80mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"
TEST LEAD, 4MM BANANA PLUG-PLUG, RED/12"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Insulator Colour:Red; Product Range:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1312-ND | 1799403 | 55Y1600 |
| Product Name | Banana, Meter Interface | Test Leads | Test Lead, 4Mm Banana Plug-Plug, Red/12; Test Connector Type A Mueller Electric |
| Probe Configuration | Pin and Socket | 4 mm banana plug |