Mueller Electric Company Test Lead, BNC to 20AWG wires BU-5200-A-4-0

Description
Test Lead, Female BNC to 20 AWG wires 4′ long
Request a Quote Datasheet
Description
Test Lead, Female BNC to 20 AWG wires 4′ long
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, BNC to 20AWG wires - BU-5200-A-4-0 - Mueller Electric Company
Akron, OH, USA
Test Lead, BNC to 20AWG wires
BU-5200-A-4-0
Test Lead, BNC to 20AWG wires BU-5200-A-4-0
Test Lead, Female BNC to 20 AWG wires 4′ long

Test Lead, Female BNC to 20 AWG wires 4″ long

Supplier's Site Datasheet
Test Leads - 8884301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884301
Test Leads 8884301
Mueller Electric BU-5200-A-4-0

Mueller Electric BU-5200-A-4-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-5200-A-4-0
Test Leads BU-5200-A-4-0
Test Leads Black BNC Female Bre

Test Leads Black BNC Female Bre

Buy Now Datasheet
Bnc Jack To Free End, Black Rohs Compliant Mueller Electric - 34AH0362 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack To Free End, Black Rohs Compliant Mueller Electric
34AH0362
Bnc Jack To Free End, Black Rohs Compliant Mueller Electric 34AH0362
BNC JACK TO FREE END, BLACK ROHS COMPLIANT: YES

BNC JACK TO FREE END, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric - 90F5756 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
90F5756
Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric 90F5756
TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 101.6MM, 300V, 5A; BNC Connector Type:BNC Jack; Test Connector Type B:Free End; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Mueller Electric Company RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-5200-A-4-0 8884301 BU-5200-A-4-0 34AH0362 90F5756
Product Name Test Lead, BNC to 20AWG wires Test Leads Test Leads Bnc Jack To Free End, Black Rohs Compliant Mueller Electric Test Lead, 101.6Mm, 300V, 5A; Bnc Connector Type Mueller Electric
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details