Mueller Electric Company Test Lead, Black, Red, 304.8Mm, 300V; Bnc Connector Type Mueller Electric BU-5030-C-12-0

Description
TEST LEAD, BLACK, RED, 304.8MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLACK, RED, 304.8MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Black, Red, 304.8Mm, 300V; Bnc Connector Type Mueller Electric - 37B8799 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, Red, 304.8Mm, 300V; Bnc Connector Type Mueller Electric
37B8799
Test Lead, Black, Red, 304.8Mm, 300V; Bnc Connector Type Mueller Electric 37B8799
TEST LEAD, BLACK, RED, 304.8MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

TEST LEAD, BLACK, RED, 304.8MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 37B8799
Product Name Test Lead, Black, Red, 304.8Mm, 300V; Bnc Connector Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XHL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details