Mueller Electric Company Banana, Meter Interface BU-P3782-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1301-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1301-ND
Banana, Meter Interface 314-1301-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

Buy Now Datasheet
Test Leads - 1799389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799389
Test Leads 1799389
Mueller Electric BU-P3782-36-2 Test Lead

Mueller Electric BU-P3782-36-2 Test Lead

Supplier's Site
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric - 55Y1656 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
55Y1656
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric 55Y1656
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug RoHS Compliant: Yes

Supplier's Site
Mini Plunger-4Mm Banana Plug, Red, 36 Rohs Compliant Mueller Electric - 28AK6573 - Newark, An Avnet Company
Chicago, IL, United States
Mini Plunger-4Mm Banana Plug, Red, 36 Rohs Compliant Mueller Electric
28AK6573
Mini Plunger-4Mm Banana Plug, Red, 36 Rohs Compliant Mueller Electric 28AK6573
MINI PLUNGER-4MM BANANA PLUG, RED, 36" ROHS COMPLIANT: YES

MINI PLUNGER-4MM BANANA PLUG, RED, 36" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1301-ND 1799389 55Y1656 28AK6573
Product Name Banana, Meter Interface Test Leads Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric Mini Plunger-4Mm Banana Plug, Red, 36 Rohs Compliant Mueller Electric
Probe Configuration Hook; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2398955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details