Mueller Electric Company Banana, Meter Interface BU-P3782-36-0

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1300-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1300-ND
Banana, Meter Interface 314-1300-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook Patch Cord 300V"

Buy Now Datasheet
Test Leads - 1799388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799388
Test Leads 1799388
Mueller Electric BU-P3782-36-0 Test Lead

Mueller Electric BU-P3782-36-0 Test Lead

Supplier's Site
Mini Plunger-4Mm Banana Plug, Blk, 36 Rohs Compliant Mueller Electric - 28AK6572 - Newark, An Avnet Company
Chicago, IL, United States
Mini Plunger-4Mm Banana Plug, Blk, 36 Rohs Compliant Mueller Electric
28AK6572
Mini Plunger-4Mm Banana Plug, Blk, 36 Rohs Compliant Mueller Electric 28AK6572
MINI PLUNGER-4MM BANANA PLUG, BLK, 36" ROHS COMPLIANT: YES

MINI PLUNGER-4MM BANANA PLUG, BLK, 36" ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric - 55Y1654 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
55Y1654
Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric 55Y1654
TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug

TEST LEAD, BANANA PLUG-MINI PLUNGER CLIP; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300V; Product Range:-; Test Connector Type A:4mm Stackable Banana Plug

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 314-1300-ND 1799388 28AK6572 55Y1654
Product Name Banana, Meter Interface Test Leads Mini Plunger-4Mm Banana Plug, Blk, 36 Rohs Compliant Mueller Electric Test Lead, Banana Plug-Mini Plunger Clip; Lead Length Imperial Mueller Electric
Probe Configuration Hook; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.025″ Square Socket with Heat Shrink - 9205-HS - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details