Mueller Electric Company Test Leads BU-5220-A-4-0

Description
Mueller Electric BU-5220-A-4-0
Request a Quote Datasheet
Description
Mueller Electric BU-5220-A-4-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884308
Test Leads 8884308
Mueller Electric BU-5220-A-4-0

Mueller Electric BU-5220-A-4-0

Supplier's Site
Test Lead, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric - 16F3546 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric
16F3546
Test Lead, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric 16F3546
TEST LEAD, 101.6MM, 300V, 10A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes

TEST LEAD, 101.6MM, 300V, 10A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:10A; Voltage Rating:300VAC RoHS Compliant: Yes

Supplier's Site
Bnc Jack-4Mm Banana Plug X2, Blk/red, 4 Rohs Compliant Mueller Electric - 28AK6675 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack-4Mm Banana Plug X2, Blk/red, 4 Rohs Compliant Mueller Electric
28AK6675
Bnc Jack-4Mm Banana Plug X2, Blk/red, 4 Rohs Compliant Mueller Electric 28AK6675
BNC JACK-4MM BANANA PLUG X2, BLK/RED, 4" ROHS COMPLIANT: NO

BNC JACK-4MM BANANA PLUG X2, BLK/RED, 4" ROHS COMPLIANT: NO

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-5220-A-4-0
Test Leads BU-5220-A-4-0
Test Leads Black BNC Female Bre

Test Leads Black BNC Female Bre

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884308 16F3546 28AK6675 BU-5220-A-4-0
Product Name Test Leads Test Lead, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric Bnc Jack-4Mm Banana Plug X2, Blk/red, 4 Rohs Compliant Mueller Electric Test Leads
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details