Mueller Electric Company Test Leads BU-5100-A-4-0

Description
Mueller Electric BU-5100-A-4-0
Request a Quote Datasheet
Description
Mueller Electric BU-5100-A-4-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884281
Test Leads 8884281
Mueller Electric BU-5100-A-4-0

Mueller Electric BU-5100-A-4-0

Supplier's Site
Test Lead, 101.6Mm, 300V; Bnc Connector Type Mueller Electric - 89F472 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 101.6Mm, 300V; Bnc Connector Type Mueller Electric
89F472
Test Lead, 101.6Mm, 300V; Bnc Connector Type Mueller Electric 89F472
TEST LEAD, 101.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

TEST LEAD, 101.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Free End; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:-; Current Rating:-; Voltage Rating:300Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-5100-A-4-0
Test Leads BU-5100-A-4-0
Test Leads Black BNC Male Break

Test Leads Black BNC Male Break

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884281 89F472 BU-5100-A-4-0
Product Name Test Leads Test Lead, 101.6Mm, 300V; Bnc Connector Type Mueller Electric Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Test Probes - 1247401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to Lead Only, 24 AWG Telfon Test Lead - 313XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details