Mueller Electric Company Test Leads BU-5131-A-4-0

Description
Mueller Electric BU-5131-A-4-0
Request a Quote Datasheet
Description
Mueller Electric BU-5131-A-4-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884297
Test Leads 8884297
Mueller Electric BU-5131-A-4-0

Mueller Electric BU-5131-A-4-0

Supplier's Site
Bnc Plug-Alligator Clip X2, Blk/red, 4 Rohs Compliant Mueller Electric - 28AK6674 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug-Alligator Clip X2, Blk/red, 4 Rohs Compliant Mueller Electric
28AK6674
Bnc Plug-Alligator Clip X2, Blk/red, 4 Rohs Compliant Mueller Electric 28AK6674
BNC PLUG-ALLIGATOR CLIP X2, BLK/RED, 4" ROHS COMPLIANT: YES

BNC PLUG-ALLIGATOR CLIP X2, BLK/RED, 4" ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric - 89F476 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric
89F476
Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric 89F476
TEST LEAD, BLACK, 101.6MM, 300V, 10A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VrmsRoHS Compliant: Yes

TEST LEAD, BLACK, 101.6MM, 300V, 10A; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:300VrmsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-5131-A-4-0
Test Leads BU-5131-A-4-0
Test Leads Black BNC Male Break

Test Leads Black BNC Male Break

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884297 28AK6674 89F476 BU-5131-A-4-0
Product Name Test Leads Bnc Plug-Alligator Clip X2, Blk/red, 4 Rohs Compliant Mueller Electric Test Lead, Black, 101.6Mm, 300V, 10A; Bnc Connector Type Mueller Electric Test Leads
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Probes - 2494830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Spring Loaded
Approvals RoHS Compliant
View Details