Mueller Electric Company Test Leads BU-P4911B-60-0

Description
Mueller Electric BU-P4911B-60-0
Request a Quote Datasheet
Description
Mueller Electric BU-P4911B-60-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2537232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2537232
Test Leads 2537232
Mueller Electric BU-P4911B-60-0

Mueller Electric BU-P4911B-60-0

Supplier's Site
Stackable 4Mm Banana Plug, Blk, 1.52M Rohs Compliant Mueller Electric - 43AK6230 - Newark, An Avnet Company
Chicago, IL, United States
Stackable 4Mm Banana Plug, Blk, 1.52M Rohs Compliant Mueller Electric
43AK6230
Stackable 4Mm Banana Plug, Blk, 1.52M Rohs Compliant Mueller Electric 43AK6230
STACKABLE 4MM BANANA PLUG, BLK, 1.52M ROHS COMPLIANT: YES

STACKABLE 4MM BANANA PLUG, BLK, 1.52M ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-P4911B-60-0
Test Plugs & Test Jacks BU-P4911B-60-0
Test Plugs & Test Jacks STACK RETRACT BANANA TEST LEAD 18AWG BLK

Test Plugs & Test Jacks STACK RETRACT BANANA TEST LEAD 18AWG BLK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2537232 43AK6230 BU-P4911B-60-0
Product Name Test Leads Stackable 4Mm Banana Plug, Blk, 1.52M Rohs Compliant Mueller Electric Test Plugs & Test Jacks
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XJL Macro-Hook to Meter Banana Plug, , 18 AWG PVC Test Lead - 605XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details