"36.0"" (914.40mm) Miniature Banana Plug, Single To Miniature Banana Plug, Single Patch Cord 3000V (3kV)"
TEST LEAD, MINI BANANA PLUG-PLUG, 36"; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 314-1248-ND | 08X6097 |
| Product Name | Banana, Meter Interface | Test Lead, Mini Banana Plug-Plug, 36; Test Connector Type A Mueller Electric |
| Probe Configuration | Pin and Socket |