Mueller Electric Company Test Leads BU-5070-B-12-0

Description
Mueller Electric BU-5070-B-12-0
Request a Quote Datasheet
Description
Mueller Electric BU-5070-B-12-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8884275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8884275
Test Leads 8884275
Mueller Electric BU-5070-B-12-0

Mueller Electric BU-5070-B-12-0

Supplier's Site
Test Lead, 304.8Mm, 500V; Bnc Connector Type Mueller Electric - 93F9757 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 304.8Mm, 500V; Bnc Connector Type Mueller Electric
93F9757
Test Lead, 304.8Mm, 500V; Bnc Connector Type Mueller Electric 93F9757
TEST LEAD, 304.8MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, 304.8MM, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Stackable Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:-; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet
Bnc Plug-4Mm Banana Plug, Blk, 12 Rohs Compliant Mueller Electric - 28AK6670 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plug-4Mm Banana Plug, Blk, 12 Rohs Compliant Mueller Electric
28AK6670
Bnc Plug-4Mm Banana Plug, Blk, 12 Rohs Compliant Mueller Electric 28AK6670
BNC PLUG-4MM BANANA PLUG, BLK, 12" ROHS COMPLIANT: YES

BNC PLUG-4MM BANANA PLUG, BLK, 12" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8884275 93F9757 28AK6670
Product Name Test Leads Test Lead, 304.8Mm, 500V; Bnc Connector Type Mueller Electric Bnc Plug-4Mm Banana Plug, Blk, 12 Rohs Compliant Mueller Electric
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJ Macro-Hook, 18 AWG PVC Test Lead - 604XJ - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details