Mueller Electric Company Test Leads BU-PB60-0

Description
Mueller Electric BU-PB60-0
Request a Quote Datasheet
Description
Mueller Electric BU-PB60-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 1799412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
1799412
Test Leads 1799412
Mueller Electric BU-PB60-0

Mueller Electric BU-PB60-0

Supplier's Site
Banana, Meter Interface - 314-1342-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1342-ND
Banana, Meter Interface 314-1342-ND
"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

"60.0"" (1524.00mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, 4Mm Banana Plug-Plug, Blk/60; Test Connector Type A Mueller Electric - 55Y1633 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-Plug, Blk/60; Test Connector Type A Mueller Electric
55Y1633
Test Lead, 4Mm Banana Plug-Plug, Blk/60; Test Connector Type A Mueller Electric 55Y1633
TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/60"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-PLUG, BLK/60"; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 1799412 314-1342-ND 55Y1633
Product Name Test Leads Banana, Meter Interface Test Lead, 4Mm Banana Plug-Plug, Blk/60; Test Connector Type A Mueller Electric
Probe Configuration 4 mm banana plug Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 282 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details