Mueller Electric Company Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric BU-7031-B-36-0

Description
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:
Description
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, Banana Plug-Alligator Clip (part number 03M6568) features dual stackable 4mm banana plugs that are compatible with standard 4mm banana jacks, spaced at the industry standard of 0.75 inches (19mm). It is constructed using RG58/U coax cable, with a center conductor made of 20 AWG tinned copper and a shield of tinned copper braid providing 95% coverage. The alligator clips are made from nickel-plated steel and include PVC insulators. Available lengths for this test lead include 12 inches (30 cm), 24 inches (61 cm), 36 inches (0.9 m), 48 inches (1.2 m), and 60 inches (1.5 m), with the length indicated by the "XX" in the model number. The overmold color can be selected from options such as black or red. This product is rated for 50 Ohms and supports hands-free testing up to 300 VRMS. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Test Lead, Banana Plug-Alligator Clip (part number 03M6568) features dual stackable 4mm banana plugs that are compatible with standard 4mm banana jacks, spaced at the industry standard of 0.75 inches (19mm). It is constructed using RG58/U coax cable, with a center conductor made of 20 AWG tinned copper and a shield of tinned copper braid providing 95% coverage. The alligator clips are made from nickel-plated steel and include PVC insulators. Available lengths for this test lead include 12 inches (30 cm), 24 inches (61 cm), 36 inches (0.9 m), 48 inches (1.2 m), and 60 inches (1.5 m), with the length indicated by the "XX" in the model number. The overmold color can be selected from options such as black or red. This product is rated for 50 Ohms and supports hands-free testing up to 300 VRMS. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric - 03M6568 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
03M6568
Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric 03M6568
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:

TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Alligator Clip Type:Alligator Clips x 2; Banana Plug Type:4mm Stackable Dual Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 03M6568
Product Name Test Lead, Banana Plug-Alligator Clip; Alligator Clip Type Mueller Electric
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details