Mueller Electric Company Banana, Meter Interface BU-P4911A-12-2

Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - BU-P4911A-12-2-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
BU-P4911A-12-2-ND
Banana, Meter Interface BU-P4911A-12-2-ND
"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

"12.0"" (304.80mm) Banana Plug, Single, Sheathed - Retractable To Banana Plug, Single, Sheathed - Retractable Patch Cord 1000V (1kV)"

Buy Now Datasheet
Test Lead, Red, 304.8Mm, 1Kv, 20A; Test Connector Type A Mueller Electric - 66W1210 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 1Kv, 20A; Test Connector Type A Mueller Electric
66W1210
Test Lead, Red, 304.8Mm, 1Kv, 20A; Test Connector Type A Mueller Electric 66W1210
TEST LEAD, RED, 304.8MM, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 1KV, 20A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-P4911A-12-2-ND 66W1210
Product Name Banana, Meter Interface Test Lead, Red, 304.8Mm, 1Kv, 20A; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details