The 167591060 is a PROGEF Standard Ventilating and bleed valve type 591 with socket fusion spigots metric, made of PP-H, designed for easy installation and removal. It has a nominal bore of 110 mm, an SDR of 11, a pressure rating of PN 100 bar, and an installation length of 336 mm. The protection cap is made of POM, and the floater is made of PP-H. The valve is rated for use with EPDM and FKM sealing materials.
With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167591060 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-deventing-Valve-591 |
| Valve Type | Venting/Bleed |