The 167595002 is a venting valve in the PROGEF Standard type 595 series, designed for easy installation and removal with fusion sockets metric. It has a nominal diameter of 20 mm, a pressure rating of 10 bar, and an installation length of 127 mm. The valve body is made of PP-H, with a protection cap of PP-GF, and features a HALAR-coated spring. It is compatible with EPDM and FKM sealing materials, and has a thread size of 1/2 inch.
With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167595002 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |