DME Company Valve Gate Pneumatic Control 24VDC Air Valve Assembly

Description
The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure that unused valves do not leak air. Includes DB25 cable is designed to connect to the VTB4000 100 foot length of pneumatic tubing, VCPT0100, ordered separately Customer to supply mold side air fittings, see product accessories below
Datasheet
Description
The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure that unused valves do not leak air. Includes DB25 cable is designed to connect to the VTB4000 100 foot length of pneumatic tubing, VCPT0100, ordered separately Customer to supply mold side air fittings, see product accessories below
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Gate Pneumatic Control - 24VDC Air Valve Assembly - DME Company
Madison Heights, MI, USA
Valve Gate Pneumatic Control
24VDC Air Valve Assembly
Valve Gate Pneumatic Control 24VDC Air Valve Assembly
The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure that unused valves do not leak air. Includes DB25 cable is designed to connect to the VTB4000 100 foot length of pneumatic tubing, VCPT0100, ordered separately Customer to supply mold side air fittings, see product accessories below

The VCAP series offers 4-station (0400), 6-station (0600), 8-station (0800), 10-station (1000), and 12-station (1200) valve assemblies. The single-solenoid valves are spring returned and designed to run from 24 VDC +/- 10%. The air supply (maximum rated pressure 145 PSI) can be lubricated or non-lubricated - dry air is preferred but the valve is designed to tolerate some moisture. Quick connects are provided on all air outputs to accept standard 1/4" tubing. The de-energized outputs, used for closing valve gates, feature check valves to ensure that unused valves do not leak air.

  • Includes DB25 cable is designed to connect to the VTB4000
  • 100 foot length of pneumatic tubing, VCPT0100, ordered separately
  • Customer to supply mold side air fittings, see product accessories below
Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Valves
Product Number 24VDC Air Valve Assembly
Product Name Valve Gate Pneumatic Control
Valve Type Solenoid
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86778 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171MCRL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details