DME Company T-Handle Ball Valves BBV-MFT Series

Description
■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & seats, viton seals ■ Excellent flow compared to other valves in this class ■ Forged brass body, chrome plated ball
Description
■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & seats, viton seals ■ Excellent flow compared to other valves in this class ■ Forged brass body, chrome plated ball

Suppliers

Company
Product
Description
Supplier Links
T-Handle Ball Valves - BBV-MFT Series - DME Company
Madison Heights, MI, USA
T-Handle Ball Valves
BBV-MFT Series
T-Handle Ball Valves BBV-MFT Series
■ 1/4 turn on/off ■ Fits close for tight installations ■ Bottom loaded stem, blowout proof design ■ Large port design/Rated to 400 PSI W.O.G. ■ PTFE stem packing & seats, viton seals ■ Excellent flow compared to other valves in this class ■ Forged brass body, chrome plated ball

■ 1/4 turn on/off
■ Fits close for tight installations
■ Bottom loaded stem, blowout proof design
■ Large port design/Rated to 400 PSI W.O.G.
■ PTFE stem packing & seats, viton seals
■ Excellent flow compared to other valves in this class
■ Forged brass body, chrome plated ball

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Valves
Product Number BBV-MFT Series
Product Name T-Handle Ball Valves
Valve Type Ball
Media Water; Cold Water  ; Cooling Fluid
Valve Size 0.12 to 0.50 inch (3.17 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-025-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details