DME Company Forged Brass Ball Valves BBV-MF Series

Description
Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability
Description
Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability

Suppliers

Company
Product
Description
Supplier Links
Forged Brass Ball Valves - BBV-MF Series - DME Company
Madison Heights, MI, USA
Forged Brass Ball Valves
BBV-MF Series
Forged Brass Ball Valves BBV-MF Series
Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability

Male x Female

■ Super-port BBV-MF is a full port 2 piece ball valve
with features only found on more expensive valves.
■ Extra heavy-duty bottom-loaded stem with a PTFE
thrust washer and Viton O-ring.
■ PTFE seats, thrust washer and stem packing
■ Self cleaning chromium plated brass ball for
maximum durability

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Valves
Product Number BBV-MF Series
Product Name Forged Brass Ball Valves
Valve Type Ball
Primary Material Brass / Bronze
Media Cooling Fluid
Valve Size 0.12 to 1.00 inch (3.17 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Hydro Guard Gate Valves H-300-B -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Solenoid Valves - 5000008677-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details