DME Company Forged Brass Ball Valves BBV Series

Description
Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability
Description
Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability

Suppliers

Company
Product
Description
Supplier Links
Forged Brass Ball Valves - BBV Series - DME Company
Madison Heights, MI, USA
Forged Brass Ball Valves
BBV Series
Forged Brass Ball Valves BBV Series
Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability

Female x Female

■ Extra heavy-duty bottom-loaded stem with a
PTFE thrust washer and Viton O-ring.
■ PTFE seats, thrust washer and stem packing
■ Self cleaning chromium plated brass ball for
maximum durability

Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Valves
Product Number BBV Series
Product Name Forged Brass Ball Valves
Valve Type Ball
Primary Material Brass / Bronze
Media Cooling Fluid
Valve Size 0.12 to 4.00 inch (3.17 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-075-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details