C&K Components Basic / Snap Action Switches TF2CGK6SP0060C

Description
Basic / Snap Action Switches Opr force 75grams, Rating10Amp 125/250V
Datasheet
Description
Basic / Snap Action Switches Opr force 75grams, Rating10Amp 125/250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
TF2CGK6SP0060C
Basic / Snap Action Switches TF2CGK6SP0060C
Basic / Snap Action Switches Opr force 75grams, Rating10Amp 125/250V

Basic / Snap Action Switches Opr force 75grams, Rating10Amp 125/250V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Snap Action Switches
Product Number TF2CGK6SP0060C
Product Name Basic / Snap Action Switches
Actuator Style Pushbutton Style; Plunger
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
Micro Switches - 241243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 3.53 oz (0.9808 N)
View Details