TE Connectivity Snap Action Switches 2351449-6

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position (MM) : 10.2 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 1.5, 3 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 40 G  [1.4 OZ ] Other Over Travel : .5 MM  [.024 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position (MM) : 10.2 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 1.5, 3 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 40 G  [1.4 OZ ] Other Over Travel : .5 MM  [.024 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2351449-6 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2351449-6
Snap Action Switches 2351449-6
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position (MM) : 10.2 Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 1.5, 3 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 40 G  [1.4 OZ ] Other Over Travel : .5 MM  [.024 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Lever Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .45 MM  [.017 INCH ]
  • Product Orientation : Vertical
  • Releasing Force (G) : 2

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Operating Position (MM) : 10.2

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 1.5, 3
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 40 G  [1.4 OZ ]

Other


  • Over Travel : .5 MM  [.024 INCH ]

Product Type Features


  • Actuator Style : Roller, Simulated Actuator
  • Actuator Type : Lever
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Ultra Miniature
Buy Now Datasheet
Microswitch, Spst-No, 3A, 125Vac, Tht; Microswitch Type Alcoswitch Te Connectivity - 42AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 3A, 125Vac, Tht; Microswitch Type Alcoswitch Te Connectivity
42AH1168
Microswitch, Spst-No, 3A, 125Vac, Tht; Microswitch Type Alcoswitch Te Connectivity 42AH1168
MICROSWITCH, SPST-NO, 3A, 125VAC, THT; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N O; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPST-NO, 3A, 125VAC, THT; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-NO; Switch Terminals:PC Pin; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 2351449-6 42AH1168
Product Name Snap Action Switches Microswitch, Spst-No, 3A, 125Vac, Tht; Microswitch Type Alcoswitch Te Connectivity
Actuator Style Lever Style; Lever
Common Size Subminiature Subminiature; Ultra Subminiature
Actuator Material Metallic
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1023014 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 2351463-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 1-2435260-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - 2351461-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers