Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Right Angle Releasing Force : 50 G [1.764 OZ ]
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 18.7 MM [.736 INCH ]
Dimensions Pre Travel : 2.8 MM [.11 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 16 Operating Voltage (VAC) : 250
Operation/Applicatio
n Operating Force : 180 G [6.349 OZ ]
Other Over Travel : 2.4 MM [.094 INCH ]
Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Roller Switch Connection Type : Solder Switch Style : Miniature
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Movement Differential : 1.1 MM [.043 INCH ]
- Product Orientation : Right Angle
- Releasing Force : 50 G [1.764 OZ ]
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Operating Position : 18.7 MM [.736 INCH ]
Dimensions
- Pre Travel : 2.8 MM [.11 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 16
- Operating Voltage (VAC) : 250
Operation/Application
- Operating Force : 180 G [6.349 OZ ]
Other
- Over Travel : 2.4 MM [.094 INCH ]
Product Type Features
- Actuator Style : Roller, Simulated Actuator
- Actuator Type : Roller
- Switch Connection Type : Solder
- Switch Style : Miniature