Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Industry Standards IP Rating : IP40
Product Type Features Actuator Style : Lever Actuator Type : Roller Lever Switch Connection Type : Solder Switch Style : Micro
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
Electrical Characteristics
- Contact Current Rating (AMP) : 10.1
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Industry Standards
Product Type Features
- Actuator Style : Lever
- Actuator Type : Roller Lever
- Switch Connection Type : Solder
- Switch Style : Micro