Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw
Electrical Characteristics Contact Current Rating (AMP) : 2, 5, 1.5 Operating Voltage (VAC) : 460, 250 Operating Voltage (VDC) : 24
Industry Standards IP Rating : IP67
Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Sealing Option : Sealed Switch Connection Type : Cable Connection Switch Style : Micro
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
Electrical Characteristics
- Contact Current Rating (AMP) : 2, 5, 1.5
- Operating Voltage (VAC) : 460, 250
- Operating Voltage (VDC) : 24
Industry Standards
Product Type Features
- Actuator Style : Plunger
- Actuator Type : Stuffer (Plunger Style)
- Sealing Option : Sealed
- Switch Connection Type : Cable Connection
- Switch Style : Micro