SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 450-1457-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style; Roller Style |
| Operating Temp | -4 to 266 F (-20 to 130 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps |
| Actuating Force | 1.23 oz (0.3433 N) |