DRVS-32-270-P -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
Festo Corporation
Pneumatics, Hydraulics - Actuators/Cylinders
DRVS-32-270-P
Description
SEMI-ROTARY DRIVE
-
Quarktwin Technology Ltd.
Description
SEMI-ROTARY DRIVE
Technical Specifications
|
Product Category
|
Electric Valve Actuators |
|
Product Number
|
DRVS-32-270-P |
|
Product Name
|
Pneumatics, Hydraulics - Actuators/Cylinders |
|
Operating Temperature
|
32 to 140 F (0.0 to 60 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
Operation
OnOff
AC Voltage
110 to 440 volts
AC Phase
Single; Three
View Details
Actuation Time
10 seconds
Actuator Torque
400 In-lbs (461 kg-cm)
Duty Cycle
100 (%)
View Details