TE Connectivity Standard Rectangular Connectors 927395-1

Description
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Natural Housing Material : Polyamide GF Industry Standards UL Flammability Rating : UL 94V-2 Other Rectangular Connector Comment : This connector can be loaded with 6 X CI 2 Packaging Features Packaging Method : Carton Packaging Quantity : 1700 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Natural Housing Material : Polyamide GF Industry Standards UL Flammability Rating : UL 94V-2 Other Rectangular Connector Comment : This connector can be loaded with 6 X CI 2 Packaging Features Packaging Method : Carton Packaging Quantity : 1700 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 927395-1 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
927395-1
Standard Rectangular Connectors 927395-1
Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Natural Housing Material : Polyamide GF Industry Standards UL Flammability Rating : UL 94V-2 Other Rectangular Connector Comment : This connector can be loaded with 6 X CI 2 Packaging Features Packaging Method : Carton Packaging Quantity : 1700 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 7

Housing Features


  • Housing Color : Natural
  • Housing Material : Polyamide GF

Industry Standards


  • UL Flammability Rating : UL 94V-2

Other


  • Rectangular Connector Comment : This connector can be loaded with 6 X CI 2

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1700

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Circular Connector Housings - 927395-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
927395-1-ND
Circular Connector Housings 927395-1-ND
7 (6 + 1 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

7 (6 + 1 Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
07P Ci2/mnl.male Hs Amp - Te Connectivity - 01Y2684 - Newark, An Avnet Company
Chicago, IL, United States
07P Ci2/mnl.male Hs Amp - Te Connectivity
01Y2684
07P Ci2/mnl.male Hs Amp - Te Connectivity 01Y2684
07P CI2/MNL.MALE HS

07P CI2/MNL.MALE HS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 927395-1 927395-1-ND 01Y2684
Product Name Standard Rectangular Connectors Circular Connector Housings 07P Ci2/mnl.male Hs Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products