Connectors
Pin Contact 14-16 AWG Size 2.5mm Crimp Tin
Pin Contact 14-16 AWG Size 2.5mm Crimp Tin
CONTACT PIN 14-16AWG CRIMP TIN
Product Range:2.5mm System Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:13AWG; Contact Plating:Tin Plated Contacts; For Use With:Sealed Circular Connectors; Wire Size AWG Min:17AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 929968-1 | A126775CT-ND | 929968-1 | 61H4601 |
| Product Name | Circular Connector Contacts | Circular Connector Contacts | Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |